The MAX13041 is a ±80V fault-protected, high-speed CAN transceiver designed for automotive and industrial networks, supporting communication up to 1Mbps. It is available in a 14-pin SO package and operates over the -40°C to +125°C automotive temperature range. The device features ±80V fault protection on CANH, CANL, and SPLIT lines, with operation up to +76V on VBAT, and complies with the ISO11898 standard. It includes low-power sleep mode with 18µA typical standby current, wake-on-CAN capability, and voltage level translation for interfacing with 2.8V to 5.5V controllers. The part is functionally compatible with the Philips TJA1041A and includes recessive bus stabilization and failsafe operation.
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: MAX13041ASD+T from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13041ASD+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX13041ASD+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |