ERSAELECTRONICS PTE. LTD. -60V Interface Transceiver IC 710-MAX13021ASA+T

Description
LIN Transceivers +/-60V Fault-Protected LIN Transceivers Product overview: MAX13021ASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13021ASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
LIN Transceivers +/-60V Fault-Protected LIN Transceivers Product overview: MAX13021ASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13021ASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX13021 is a ±60V fault-protected LIN transceiver designed for automotive applications compliant with LIN 2.0 and SAE J2602 specifications. It is available in an 8-pin SO package and operates over the -40°C to +125°C automotive temperature range. The device includes enhanced bus dominant fault management to reduce quiescent current during LIN bus shorts to ground, an integrated 30kΩ termination resistor for slave applications, and a low-power 4µA sleep mode with local and remote wake-up detection. It features ESD protection of ±12kV Human Body Model on the LIN line and ±4kV contact discharge on LIN, NWAKE, and BAT. The transceiver supports data rates up to 20kbaud with slew-rate limited transmission for low electromagnetic emissions. The MAX13021 is functionally compatible with the Philips TJA1020 but includes additional bus dominant fault management not present in the MAX13020.

Datasheet Summary
Powered by GS/AI

The MAX13021 is a ±60V fault-protected LIN transceiver designed for automotive applications compliant with LIN 2.0 and SAE J2602 specifications. It is available in an 8-pin SO package and operates over the -40°C to +125°C automotive temperature range. The device includes enhanced bus dominant fault management to reduce quiescent current during LIN bus shorts to ground, an integrated 30kΩ termination resistor for slave applications, and a low-power 4µA sleep mode with local and remote wake-up detection. It features ESD protection of ±12kV Human Body Model on the LIN line and ±4kV contact discharge on LIN, NWAKE, and BAT. The transceiver supports data rates up to 20kbaud with slew-rate limited transmission for low electromagnetic emissions. The MAX13021 is functionally compatible with the Philips TJA1020 but includes additional bus dominant fault management not present in the MAX13020.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V Interface Transceiver IC
710-MAX13021ASA+T
-60V Interface Transceiver IC 710-MAX13021ASA+T
LIN Transceivers +/-60V Fault-Protected LIN Transceivers Product overview: MAX13021ASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13021ASA+T can be used for catalog matching and distributor lookup.

LIN Transceivers +/-60V Fault-Protected LIN Transceivers Product overview: MAX13021ASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13021ASA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX13021ASA+T
Product Name -60V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 702-DS2196LN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface Transceiver IC - 702-DS2141A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details