The LTC491 is a low-power differential transceiver designed for RS485 and RS422 applications, featuring a single 5V supply and a bus common mode range of -7V to 12V. It includes a driver and receiver with three-state outputs, thermal shutdown protection, and fail-safe receiver operation. The device supports up to 32 transceivers on a single bus and maintains high-impedance outputs when disabled or powered off. It operates from 0°C to 70°C for the commercial variant and -40°C to 85°C for the industrial variant, and is available in a 14-lead PDIP package. The LTC491IN variant specifically supports the extended industrial temperature range.
IC TRANSCEIVER FULL 1/1 14DIP Product overview: LTC491IN#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC491IN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC491IN#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |
| Data Rate | 2500 kbps |