The LTC487 is a quad, low-power RS485/RS422 driver designed for multipoint data transmission with a single 5V supply and a -7V to 12V common mode range. It features three-state outputs that remain high impedance when disabled or powered off, thermal shutdown protection, and typical propagation delays of 28ns with 5ns skew. The part is available in a 16-lead plastic SO package, operates from -40°C to 85°C for industrial applications, and draws 110µA typical supply current with no load. It is pin-compatible with SN75174, DS96174, µA96174, and DS96F174.
Quad Transmitter RS-422/RS-485 16-Pin SOIC W Product overview: LTC487CSW from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC487CSW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC487CSW |
| Product Name | Quad SOIC Interface Transceiver IC |
| Device Type | Transceiver |