The LTC487CSW is a quad low-power RS485 driver in a 16-lead plastic SO package, designed for multipoint data transmission with a -7V to 12V common mode range and single 5V supply. It features thermal shutdown protection, high-impedance outputs in three-state or power-off conditions, and typical driver propagation delays of 28ns with 5ns skew. The device operates from -40°C to 85°C and meets RS422 requirements. Supply current is 110µA typical with no load and outputs enabled. Driver outputs maintain high impedance across the full common mode range and are protected against bus contention by automatic shutdown.
IC DRIVER 4/0 16SO Product overview: LTC487CSW#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC487CSW#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC487CSW#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |
| Data Rate | 10000 kbps |