The LTC487 is a quad low-power RS485/RS422 driver designed for multipoint data transmission with a single 5V supply and a common mode range of -7V to 12V. It features three-state outputs that remain high impedance when disabled or powered off, thermal shutdown protection, and low quiescent current of 110µA typical. The device is available in a 16-lead plastic DIP package, with an operating temperature range of 0°C to 70°C for the commercial variant. Driver propagation delay is 28ns typical with 5ns skew, and output voltage swing is 1.5V minimum under RS485 load conditions. The part is pin-compatible with SN75174, DS96174, and similar devices.
IC DRIVER 4/0 16DIP Product overview: LTC487CN#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC487CN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC487CN#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |
| Data Rate | 10000 kbps |