The LTC2879X is a rugged RS485/RS422 transceiver designed for operation from -55°C to 175°C, with fault tolerance up to ±60V on bus pins and protection to ±52kV ESD. It operates from a 3V to 5.5V supply, supports up to 20Mbps data rates, and is PROFIBUS IEC 61158-2 compliant at VCC ≥ 4.5V. The device features a ±25V common mode input range, 240mV receiver hysteresis, and full failsafe operation. It is available in a 3mm × 3mm 8-lead MSOP package with an exposed thermal pad tied to GND. All specifications are fully tested at 175°C.
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: LTC2879XMS8E#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2879XMS8E#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2879XMS8E#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |
| Data Rate | 20000 kbps |