LTC2863HS8-1#TRPBF is a full-duplex RS485/RS422 transceiver with ±60V fault protection, operating from a 3V to 5.5V supply, and offering a 20Mbps data rate. It is packaged in an 8-lead (150mil) plastic SOIC with an operating temperature range of -40°C to 125°C. The device features ±15kV ESD protection on interface pins, an extended common mode range of ±25V, and guaranteed failsafe operation. It supports up to 256 nodes with high input impedance and includes current-limited drivers with thermal shutdown.
IC TRANSCEIVER FULL 1/1 8SO Product overview: LTC2863HS8-1#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2863HS8-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2863HS8-1#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |
| Data Rate | 20000 kbps |