The LTC2862AHS8-2#TRPBF is a half-duplex RS485/RS422 transceiver with ±60V fault protection, operating from 3V to 5.5V and supporting up to 250kbps data rates. It is available in an 8-lead SO package and rated for operation from -40°C to 125°C. The device features IEC Level 4 ESD protection on interface pins, ±40kV HBM ESD tolerance, and a ±25V extended common mode range. It is AEC-Q100 qualified for automotive applications, compliant with TIA/EIA-485-A, and includes failsafe receiver operation and thermal shutdown.
This part is based on the LTC2862A series variant with a 250kbps slew rate limited output and automotive qualification marked by the #W suffix in its pin-compatible variants, but the #TRPBF suffix indicates only tape and reel packaging, which does not alter the core specifications.
Also known as LTC2862AHS8-2#PBF under standard packaging, the #TRPBF marking does not change its electrical or environmental ratings or package type.
IC TRANSCEIVER HALF 1/1 8SO Product overview: LTC2862AHS8-2#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2862AHS8-2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2862AHS8-2#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |
| Data Rate | 250 kbps |