The LTC2862AHDD-1#PBF is a half-duplex RS485/RS422 transceiver with ±60V fault protection, operating from a 3V to 5.5V supply, and supporting up to 20Mbps data rates. It is packaged in an 8-lead (3mm × 3mm) plastic DFN with an exposed pad for thermal performance. The device is AEC-Q100 qualified for automotive applications and operates over a temperature range of -40°C to 125°C. It features Level 4 IEC ESD protection on interface pins, ±40kV HBM ESD tolerance, an extended common mode range of ±25V, and failsafe receiver operation. The transceiver complies with TIA/EIA-485-A and includes current-limited drivers and thermal shutdown.
IC TRANSCEIVER HALF 1/1 8DFN Product overview: LTC2862AHDD-1#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2862AHDD-1#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2862AHDD-1#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |
| Data Rate | 20000 kbps |