The LTC2861 is a full-duplex 20Mbps RS485/RS422 transceiver with integrated switchable 120Ω termination, operating on a 5V supply. It supports up to 256 nodes per bus with high input impedance and ensures failsafe receiver operation across the entire common mode range. The device features logic-selectable 250kbps low-EMI mode, current-limited drivers, thermal shutdown, and enhanced ESD protection to ±15kV HBM. It is available in a 12-lead (4mm × 3mm) plastic DFN package with an exposed pad for thermal performance and operates over the industrial temperature range of -40°C to 85°C. The LTC2861 meets all TIA/EIA-485-A specifications.
IC TRANSCEIVER FULL 1/1 12DFN Product overview: LTC2861IDE#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2861IDE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2861IDE#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Data Rate | 20000 kbps |