The LTC2861 is a full-duplex 20Mbps RS485/RS422 transceiver with integrated, logic-selectable 120Ω termination and failsafe receiver operation over the entire common mode range. It is available in a 16-pin SSOP package and operates from 0°C to 70°C for the C-grade variant. The device meets TIA/EIA-485-A specifications, supports up to 256 nodes with high input impedance, and includes current-limited drivers, thermal shutdown, and ±15kV HBM ESD protection. It operates from a 5V supply with a maximum receive mode current of 900µA and includes a low-EMI 250kbps mode.
IC TRANSCEIVER FULL 1/1 16SSOP Product overview: LTC2861CGN#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2861CGN#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2861CGN#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Data Rate | 20000 kbps |