The LTC2859CDD#PBF is a half-duplex RS485/RS422 transceiver with integrated switchable 120Ω termination, designed for high-speed data transmission up to 20Mbps. It operates from a 5V supply and is packaged in a 10-lead 3mm × 3mm DFN with an exposed pad for thermal performance. The device supports up to 256 nodes on the bus, features failsafe receiver operation, and withstands ±15kV human body model ESD without damage. It complies with TIA/EIA-485-A specifications and operates over a temperature range of 0°C to 70°C. Driver output glitches are avoided during power-up and power-down transitions, and supply current in receive mode is specified at a maximum of 900µA.
IC TRANSCEIVER HALF 1/1 10DFN Product overview: LTC2859CDD#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2859CDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2859CDD#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Data Rate | 20000 kbps |