The LTC2856-2 is a half-duplex RS485/RS422 transceiver operating at a maximum data rate of 250kbps, designed for low EMI and robust communication in industrial environments. It supports up to 256 nodes per bus with a one-eighth unit load receiver, and includes failsafe operation over the entire common mode range. The device features ±15kV HBM ESD protection, current-limited drivers, thermal shutdown, and a maximum shutdown current of 5μA. It is available in an 8-lead 3mm × 3mm DFN package with an exposed GND pad that must be soldered to the PCB. Operation is guaranteed from 0°C to 70°C for the commercial grade variant. The transceiver complies with TIA/EIA-485-A specifications and provides glitch-free outputs during power-up and power-down.
IC TRANSCEIVER HALF 1/1 8DFN Product overview: LTC2856CDD-2#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2856CDD-2#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2856CDD-2#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Data Rate | 250 kbps |