The LTC2854IDD#TRPBF is a 3.3V half-duplex RS485/RS422 transceiver with integrated switchable 120Ω termination, designed for industrial networking and low-power serial communication. It operates over a -40°C to 85°C temperature range and is housed in a 10-lead 3mm × 3mm plastic DFN package. The transceiver supports data rates up to 20Mbps, features a high input impedance enabling up to 256 nodes per bus, and includes failsafe receiver operation, current-limited drivers, and thermal shutdown. It withstands ±25kV HBM ESD on transceiver interface pins without damage or latchup and complies with TIA/EIA-485-A specifications.
IC TRANSCEIVER HALF 1/1 10DFN Product overview: LTC2854IDD#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2854IDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2854IDD#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps |