The LTC2854HDD#PBF is a half-duplex 3.3V RS485/RS422 transceiver with integrated switchable 120Ω termination, designed for industrial networking and bus communication. It operates at up to 20Mbps and is packaged in a 10-lead 3mm × 3mm plastic DFN with an exposed thermal pad. The H-grade variant supports operation from -40°C to 125°C and withstands ±25kV HBM ESD on transceiver pins without damage. It features failsafe receiver operation, current-limited drivers, thermal shutdown, and a maximum shutdown current of 15µA. The device complies with TIA/EIA-485-A specifications and supports up to 256 nodes on the bus.
IC TRANSCEIVER HALF 1/1 10DFN Product overview: LTC2854HDD#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2854HDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2854HDD#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps |