The LTC2851 is a full-duplex RS485/RS422 transceiver designed for 3.3V operation with a maximum data rate of 20Mbps. It supports up to 256 nodes on a bus due to its one-eighth unit load receiver input impedance and features failsafe operation across the entire common mode range. The device includes current-limited drivers, thermal shutdown, and enhanced ESD protection up to ±15kV HBM. It operates from -40°C to 85°C in the I-grade and is available in an 8-pin plastic SO package with dimensions matching the standard SO-8 form factor. The driver outputs remain glitch-free during power-up and power-down, and power consumption in receive mode is 370µA typical. It complies with TIA/EIA-485-A specifications.
IC TRANSCEIVER FULL 1/1 8SO Product overview: LTC2851IS8#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2851IS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2851IS8#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps |