The LTC2851 is a full-duplex, 3.3V RS485/RS422 transceiver supporting up to 20Mbps data rates. It features a one-eighth unit load receiver enabling up to 256 nodes on a single bus, failsafe operation across the full common mode range, and ±15kV human body model ESD protection. The device has no enable pins, maintains high output impedance when disabled, and includes current limiting and thermal shutdown. It is available in an 8-pin MSOP package measuring 3mm × 3mm, with an exposed thermal pad connected to ground. Operating temperature ranges from -40°C to 85°C for the I-grade variant. It complies with TIA/EIA-485-A specifications.
IC TRANSCEIVER FULL 1/1 8MSOP Product overview: LTC2851IMS8#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2851IMS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2851IMS8#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps |