The LTC2851 is a full-duplex RS485/RS422 transceiver with 3.3V operation, supporting data rates up to 20Mbps and a one-eighth unit load receiver for up to 256 nodes. It features failsafe operation over the full common mode range, current-limited drivers, thermal shutdown, and ±15kV HBM ESD protection. The device operates from -40°C to 85°C in industrial grade and is available in an 8-lead 3mm × 3mm DFN package with an exposed GND pad. Power consumption is 370µA typical in receive mode, with no shutdown mode. It complies with TIA/EIA-485-A specifications.
IC TRANSCEIVER FULL 1/1 8DFN Product overview: LTC2851CDD#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2851CDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2851CDD#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps |