The LTC2850IS8#TRPBF is a half-duplex, 20Mbps RS485/RS422 transceiver operating from a 3.3V supply, designed for low-power industrial networking and level translation. It is available in an 8-pin SO package and supports operation from -40°C to 85°C (I-grade). The transceiver features an one-eighth unit load receiver supporting up to 256 nodes, guaranteed failsafe operation across the common mode range, ±15kV HBM ESD protection, and current-limited drivers with thermal shutdown. Power-up/down glitch-free outputs and a maximum shutdown current of 5µA are provided for power-sensitive applications. It complies with TIA/EIA-485-A specifications.
IC TRANSCEIVER HALF 1/1 8SO Product overview: LTC2850IS8#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2850IS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2850IS8#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps |