The LTC2850 is a half-duplex, 3.3V RS485/RS422 transceiver supporting up to 20Mbps data rates and one-eighth unit load for up to 256 nodes on a bus. It features failsafe receiver operation, current-limited drivers, thermal shutdown, and ±15kV ESD protection per HBM. The LTC2850IDD variant is supplied in an 8-lead 3mm × 3mm DFN package with an exposed requirement that must be soldered to the PCB for thermal and electrical performance. It operates within a -40°C to 85°C industrial temperature range. The transceiver draws 370µA typical in receive mode and has a 5µA maximum shutdown current. It complies with TIA/EIA-485-A specifications.
IC TRANSCEIVER HALF 1/1 8DFN Product overview: LTC2850IDD#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2850IDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2850IDD#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps |