The LTC2846 is a 3.3V software-selectable multiprotocol transceiver with on-chip cable termination, designed for DTE or DCE serial interfaces supporting RS232, RS449, EIA530, EIA530-A, V.35, V.36, and X.21 protocols. It includes a 1.2MHz boost switching regulator to generate a 5V supply from a 3.3V input and integrates all necessary termination. The device is available in a 36-lead SSOP package measuring 5.3mm wide, with an operating temperature range of 0°C to 70°C for the C grade. It is certified compliant with NET1, NET2, and TBR2 standards by TUV Rheinland of North America Inc.
IC TRANSCEIVER FULL 3/5 36SSOP Product overview: LTC2846CG#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2846CG#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2846CG#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3.3V |
| Data Rate | 10000 kbps |