The LTC2804 is a dual RS-232 transceiver supporting 1 Mbps data rate with a 1.8V to 5.5V supply range, integrating an on-chip DC-DC converter for true RS-232 voltage levels. It is housed in a 16-lead 5mm × 3mm plastic DFN package and operates from -40°C to 85°C under the LTC2804I variant. The device features low-power modes with 15 µA current in receiver-active mode and 1 µA in shutdown, and its RS-232 outputs are protected against ±15V short-circuit conditions. ESD tolerance on the RS-232 interface exceeds ±10 kV, and it supports independent logic-level interfacing via a dedicated VL pin.
IC TRANSCEIVER HALF 2/2 16DFN Product overview: LTC2804CDHC#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2804CDHC#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2804CDHC#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 5.5V |
| Data Rate | 1000 kbps |