The LTC2803 is a dual RS-232 transceiver for 1.8V to 5.5V operation, integrating a DC-to-DC converter to generate RS-232 compliant output levels. It supports a data rate of 0.25Mbps with a 1nF/3kΩ load and maintains low power consumption at 15µA in receivers-active mode and 1µA in shutdown. The device is packaged in a 16-lead (5mm × 3mm) plastic DFN with an exposed pad connected to VEE that must be soldered to the PCB. It is fully compliant with the TIA/EIA-232-F standard, with driver outputs protected against short circuits to ±15V and ESD up to ±10kV. Operating temperature ranges are 0°C to 70°C for the C-grade variant and -40°C to 85°C for the I-grade variant.
IC TRANSCEIVER HALF 2/2 16DFN Product overview: LTC2803CDHC#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2803CDHC#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2803CDHC#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 5.5V |
| Data Rate | 250 kbps |