The LTC2801IDE#TRPBF is a single-channel RS-232 transceiver in a 12-lead (4mm × 3mm) plastic DFN package, designed for battery-powered systems and consumer electronics. It operates from a 1.8V to 5.5V supply, includes an integrated DC-DC converter for RS-232 level generation, and supports data rates up to 250kbps with a 1nF/3kΩ load. The device features low-power modes with 15µA current in receiver-active mode and 1µA in shutdown, and is rated for operation from -40°C to 85°C. Its logic supply pin enables easy interfacing with microprocessors, and driver outputs are protected against ±15V overload. The part is compliant with TIA/EIA-232-F standards and withstands ±10kV ESD on the RS-232 interface.
IC TRANSCEIVER HALF 1/1 12DFN Product overview: LTC2801IDE#TRPBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC2801IDE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC2801IDE#TRPBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 5.5V |
| Data Rate | 250 kbps |