The ADM4852ARZ is a half-duplex RS-485/RS-422 transceiver with a 2.5 Mbps data rate, designed for low EMI applications. It operates from a 5 V supply and features slew rate limiting, true fail-safe receiver inputs, and a −7 V to +12 V common-mode range. The device supports up to 256 transceivers on a single bus and includes thermal shutdown and short-circuit protection. It is available in an 8-lead SOIC package and is specified for operation from −40°C to +85°C. The part is qualified for automotive applications and pin-compatible with the MAX308x series. Shutdown mode draws a maximum of 5 µA supply current.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ADM4852ARZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM4852ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM4852ARZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |
| Data Rate | 2500 kbps |