The ADM4850ARZ is a half-duplex RS-485/RS-422 transceiver with a 115 kbps data rate, designed for low electromagnetic interference applications. It operates from a 5 V supply and features true fail-safe receiver inputs, slew rate limiting to reduce EMI, and thermal shutdown protection. The device supports up to 256 transceivers on a single bus and draws a maximum of 5 µA supply current in shutdown mode. It is available in an 8-lead SOIC package and is specified for operation from −40°C to +85°C. The part is pin-compatible with the MAX308x series and includes three-state outputs for bus contention protection.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ADM4850ARZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM4850ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM4850ARZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |
| Data Rate | 115 kbps |