The ADM3491 is a full-duplex, 10 Mbps RS-485/RS-422 transceiver designed for 3.3 V operation, featuring a shutdown mode with 2 nA supply current and a 14-lead SOIC_N package. It supports a -7 V to +12 V common-mode voltage range, allows up to 32 transceivers on the bus, and is specified for operation from -40°C to +85°C. The receiver includes fail-safe circuitry for open inputs, and thermal shutdown protects against excessive power dissipation.
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ADM3491AR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3491AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3491AR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |