The ADM3483E is a 3.3 V, half-duplex RS-485/RS-422 transceiver with ±15 kV ESD protection on its input/output pins, designed for reliable communication on multipoint bus lines. It supports data rates up to 250 kbps and features a 12 kΩ receiver input impedance, enabling up to 32 nodes on a single bus. The device includes slew rate limiting to reduce EMI, receiver fail-safe functionality, and tristated outputs when disabled or powered off. It is housed in an 8-lead narrow SOIC package and operates over the industrial temperature range.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ADM3483EARZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3483EARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3483EARZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 250 kbps |