The ADM3312EARUZ is a serial port transceiver with three drivers and three receivers, designed for RS-232 communication in portable applications using a single 2.7 V to 3.6 V power supply. It incorporates an on-board charge pump to generate ±7.25 V RS-232 levels and operates in Green Idle™ mode to reduce power consumption. The device provides ESD protection up to ±15 kV per IEC 1000-4-2 on all I/O lines and includes a shutdown mode that lowers power consumption to 66 nW while maintaining one active receiver for wake-on-activity. It is packaged in a 24-lead TSSOP with dimensions consistent with the RU-24 package type, and operates over a temperature range of -40°C to +85°C.
IC TRANSCEIVER FULL 3/5 24TSSOP Product overview: ADM3312EARUZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3312EARUZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3312EARUZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2.7V ~ 3.6V |