The ADM3222 is a dual-channel, 3.3 V RS-232 transceiver designed for battery-powered portable instruments, meeting EIA-232E and CCITT V.28 specifications with a maximum data rate of 460 kbps. It includes enable and shutdown control pins, reducing quiescent current to less than 0.5 μA in shutdown mode while keeping receivers enabled. Operated with four 0.1 μF external charge pump capacitors, it delivers ±5.0 V output swing from a 3.3 V supply and supports EIA-232 input voltage levels up to ±30 V. Available in an 18-lead SOIC_W package and a 20-lead SSOP or TSSOP package, it features internal 5 kΩ pull-down resistors on all RS-232 inputs and complies with ESD protection standards of ±8 kV contact and ±15 kV air discharge. The ADM1385 is pin-compatible with the LTC1385 CG in the 20-lead SSOP, but this part is specifically identified as the ADM3222 variant with additional shutdown functionality.
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ADM3222ARSZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3222ARSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3222ARSZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |
| Data Rate | 460 kbps |