The ADM3202 is a dual-channel, 3.3 V RS-232 transceiver designed for portable and battery-powered applications, meeting EIA-232E specifications with a 460 kbps data rate. It requires four external 0.1 μF charge pump capacitors and operates from a 3.0 V to 5.5 V supply. The device is available in a 16-lead PDIP, SOIC_N, SOIC_W, and TSSOP package. It features ±8 kV contact and ±15 kV air gap ESD protection on RS-232 pins, with transmitter output voltage swing of ±5.0 V to ±5.2 V at 3.3 V supply and receiver input voltage range of −30 V to +30 V.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM3202ARN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3202ARN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3202ARN |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |