The ADM3078E is a half-duplex, 3.3 V RS-485/RS-422 transceiver with ±15 kV ESD protection on bus pins, designed for multipoint communication. It supports data rates up to 16 Mbps and features a true fail-safe receiver, hot-swap capability on control pins, and thermal shutdown protection. The device has an ⅛ unit load receiver impedance, allowing up to 256 nodes on a bus, and its outputs are high-impedance when disabled or powered off. It is available in an 8-lead narrow SOIC package and is specified for operation from −40°C to +125°C.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ADM3078EARZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3078EARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3078EARZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 16000 kbps |