The ADM3074E is a 3.3 V, full-duplex RS-485/RS-422 transceiver with ±15 kV ESD protection, designed for reliable communication on multipoint bus lines. It supports data rates up to 500 kbps and features a true fail-safe receiver, thermal shutdown, and hot-swap capability on control pins. The device is housed in an 8-lead narrow SOIC package and operates over the industrial temperature range of −40°C to +125°C. It enables up to 256 nodes on a single bus and has low power shutdown mode disabled. Driver outputs are slew rate limited to reduce EMI and reflections. Outputs are high-impedance when disabled or powered off, ensuring bus integrity. The transceiver complies with TIA/EIA-485 and TIA/EIA-422 standards.
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ADM3074EYRZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3074EYRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3074EYRZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |