The ADM3066E is a half-duplex RS-485 transceiver supporting data rates up to 50 Mbps, operating from a 3.0 V to 5.5 V supply with a 1.62 V to 5.5 V VIO logic interface. It features ±12 kV IEC 61000-4-2 ESD protection on bus pins, 1/4 unit load input impedance allowing up to 128 transceivers on the bus, and PROFIBUS compliance at VCC ≥ 4.5 V. Available in a 10-lead, 3 mm × 3 mm LFCSP package, it supports extended temperature operation from −40°C to +125°C. Glitch-free hot swap capability and receiver fail-safe on open, shorted, or terminated bus conditions are included.
IC TRANSCEIVER HALF 1/1 10LFCSP Product overview: ADM3066EBCPZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3066EBCPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3066EBCPZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |
| Data Rate | 50000 kbps |