The ADM3062E is a half-duplex RS-485 transceiver with 3.0 V to 5.5 V operation and a flexible 1.62 V to 5.5 V VIO logic supply, designed for industrial communication networks. It supports data rates up to 500 kbps with slew rate limiting for long cable runs and withstands ±12 kV IEC 61000-4-2 contact and air discharge ESD on bus pins. The device features full hot swap capability, receiver fail-safe for open, short, and terminated bus conditions, and allows up to 128 transceivers on a single bus. It is available in a 10-lead, 3 mm × 3 mm LFCSP package and operates over a temperature range of −40°C to +125°C. PROFIBUS compliance is achieved when VCC is at least 4.5 V.
IC TRANSCEIVER HALF 1/1 10LFCSP Product overview: ADM3062EBCPZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3062EBCPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3062EBCPZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |
| Data Rate | 500 kbps |