The ADM3055EBRIZ is a 5 kV rms isolated CAN transceiver with an integrated isoPower dc-to-dc converter, designed for CAN FD applications up to 12 Mbps. It is packaged in a 20-lead SOIC_IC with 8.3 mm minimum creepage and clearance, and operates over the industrial temperature range of −40°C to +105°C. The device complies with ISO 11898-2:2016, features ±40 V bus fault protection, and meets EN 55022 Class B emissions limits. Safety approvals include UL 1577 (pending) and IEC 60950-1, IEC 61010-1.
IC TRANSCEIVER HALF 1/1 20SOIC Product overview: ADM3055EBRIZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3055EBRIZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3055EBRIZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 0.5V ~ 6V |
| Data Rate | 12000 kbps |