The ADM3050EBRIZ is an isolated CAN FD transceiver in an 8-lead SOIC_IC package with increased creepage, designed for robust communication in industrial networks. It supports data rates up to 12 Mbps, meets ISO 11898-2:2016, and provides 5.7 kV rms electrical isolation between logic and bus sides. The device operates over −40°C to +125°C, features ±40 V bus fault protection, and includes dominant timeout, thermal shutdown, and current limiting. It passes EN 55022 Class B emissions by 6 dB and is certified for safety standards including CSA and VDE (pending).
IC TXRX/ISO 1/1 8SOIC Product overview: ADM3050EBRIZ-RL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3050EBRIZ-RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3050EBRIZ-RL |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 0.5V ~ 6V |
| Data Rate | 12000 kbps |