The ADM2763EBRWZ is a 500 kbps, full-duplex, 5.7 kV RMS isolated RS-485 transceiver with a receiver cable inversion feature for correcting reversed bus connections while maintaining fail-safe operation. It is packaged in a 16-lead, wide-body SOIC_W with 8.3 mm creepage and clearance, and operates from −40°C to +125°C. The device provides ≥±15 kV air and ≥±12 kV contact IEC 61000-4-2 ESD protection on bus pins, supports 192 bus nodes with 72 kΩ receiver input impedance, and passes EN 55032 Class B radiated emissions with margin on a two-layer PCB. It is rated for 1500 V peak and dc working voltage per DIN V VDE 0884-11, with safety approvals pending including CSA 5A, UL 1577, and IEC 61010-1.
IC TRANSCEIVER FULL 1/1 16SOIC Product overview: ADM2763EBRWZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM2763EBRWZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM2763EBRWZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.7V, 3V ~ 5.5V |