The ADM241L is a CMOS RS-232 transceiver designed for applications requiring a single 5 V supply, integrating on-board dc-to-dc converters to generate ±10 V output swing for RS-232 compliance. It includes four drivers and five receivers, supports data rates up to 120 kbps, and features a low-power shutdown mode reducing supply current to 1 µA. The device operates with 1 µF ceramic capacitors and meets EIA-232-E and V.28 specifications, with ±30 V receiver input tolerance and latch-up-free operation. It is packaged in a 28-pin SOIC form factor.
IC TRANSCEIVER FULL 4/4 28SOIC Product overview: ADM241LARZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM241LARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM241LARZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |
| Data Rate | 120 kbps |