The ADM238L is a CMOS RS-232 transceiver designed for applications requiring a single 5 V power supply, integrating on-board dc-to-dc converters to generate ±10 V output swing for RS-232 levels while meeting EIA-232-E and V.28 specifications. It features four drivers and four receivers, operates at 120 kbps, and supports latch-up-free operation with ±30 V receiver input levels. The device is packaged in a 24-pin configuration and includes low power shutdown with supply current below 1 µA. It requires four external 1 µF capacitors for charge pump operation.
IC TRANSCEIVER FULL 4/4 24SOIC Product overview: ADM238LJR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM238LJR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM238LJR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |