The ADM238L is a CMOS RS-232 transceiver designed for communication interfaces requiring a single 5 V supply. It includes four drivers and four receivers with ±9 V output swing and on-board charge pumps, eliminating the need for external high-voltage supplies. It supports data rates up to 120 kbps and meets EIA-232-E and V.28 specifications. The device operates with 1 µF capacitors, features ±30 V receiver input tolerance, and is latch-up free. It is housed in a 24-pin package and has no low-power shutdown capability. Its power supply current is up to 13 mA at no load.
IC TRANSCEIVER FULL 4/4 24DIP Product overview: ADM238LAN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM238LAN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM238LAN |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |