The ADM232L is a CMOS RS-232 transceiver IC designed for serial communication interfaces, operating from a single 5 V power supply with on-board charge pumps generating ±9 V output swing. It includes two drivers and two receivers, requires four external 1 µF capacitors, and supports data rates up to 120 kbps while meeting EIA-232-E and V.28 specifications. The device is housed in a 16-pin SOIC package and specifies a supply current of 2.5 mA to 6.0 mA at no load. Receiver inputs tolerate ±30 V, and TTL/CMOS outputs drive logic levels compatible with standard digital circuits. It does not include a low-power shutdown mode.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM232LJRZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM232LJRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM232LJRZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Data Rate | 120 kbps |