The ADM232A is a high-speed, dual-driver, dual-receiver RS-232 transceiver IC designed for serial communication, operating from a single 5 V power supply with on-chip charge pumps requiring 0.1 µF external capacitors. It supports data rates up to 200 kB/s and meets EIA-232-E and V.28 specifications, with RS-232 input voltage ranges of ±30 V and output swing of ±5 V to ±9 V under 3 kΩ load. The device is available in a 16-lead narrow SOIC package and operates over an industrial temperature range of -40°C to +85°C. Quiescent supply current is under 5 mA under no load. It is pin compatible with the MAX232A.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM232AARN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM232AARN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM232AARN |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |