ERSAELECTRONICS PTE. LTD. Dual 5V Interface Transceiver IC 710-ADM231LJN

Description
IC TX/RX RS-232 DUAL 5V 14DIP Product overview: ADM231LJN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM231LJN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TX/RX RS-232 DUAL 5V 14DIP Product overview: ADM231LJN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM231LJN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM231L is a dual RS-232 transceiver designed for EIA-232-E and V.28 compliant interfaces, operating from a single 5 V supply or a 7.5 V to 13.2 V supply. It includes internal charge pumps to generate ±12 V from the supply, providing ±9 V output swing with 3 kΩ loads. The device has two drivers and two receivers, uses two 1 µF external capacitors, and does not include a low-power shutdown mode. It is packaged in a 14-pin DIP, with receiver input voltage tolerance up to ±30 V and a data rate of 120 kbps.

Datasheet Summary
Powered by GS/AI

The ADM231L is a dual RS-232 transceiver designed for EIA-232-E and V.28 compliant interfaces, operating from a single 5 V supply or a 7.5 V to 13.2 V supply. It includes internal charge pumps to generate ±12 V from the supply, providing ±9 V output swing with 3 kΩ loads. The device has two drivers and two receivers, uses two 1 µF external capacitors, and does not include a low-power shutdown mode. It is packaged in a 14-pin DIP, with receiver input voltage tolerance up to ±30 V and a data rate of 120 kbps.

Suppliers

Company
Product
Description
Supplier Links
Dual 5V Interface Transceiver IC - 710-ADM231LJN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Interface Transceiver IC
710-ADM231LJN
Dual 5V Interface Transceiver IC 710-ADM231LJN
IC TX/RX RS-232 DUAL 5V 14DIP Product overview: ADM231LJN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM231LJN can be used for catalog matching and distributor lookup.

IC TX/RX RS-232 DUAL 5V 14DIP Product overview: ADM231LJN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM231LJN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-ADM231LJN
Product Name Dual 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
3.3V Interface Transceiver IC - 118-AFBR-5803ATQZ-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details