The ADM222 is a high-speed, dual-channel RS-232 transceiver designed for serial communication between TTL/CMOS logic and RS-232 interfaces. It operates from a single 5 V power supply and includes on-board charge pumps requiring four 0.1 µF external capacitors to generate ±10 V RS-232 levels. The device provides two drivers and two receivers with a maximum data rate of 200 kB/s and meets EIA-232-E specifications. It features a shutdown function that reduces supply current to 0.1 µA when activated. The ADM222 is available in an 18-lead DIP package. It operates over the industrial temperature range of -40°C to +85°C and has a maximum power dissipation of 400 mW. Input and output logic levels comply with TTL/CMOS standards.
IC TRANSCEIVER FULL 2/2 18DIP Product overview: ADM222AN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM222AN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM222AN |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |