ERSAELECTRONICS PTE. LTD. Quad 5 V SOIC Interface Transceiver IC 710-ADM213AR-REEL

Description
0.1 muF, 5 V Powered CMOS RS-232 Drivers/Receivers / Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W T/R Product overview: ADM213AR-REEL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5 V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM213AR-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
0.1 muF, 5 V Powered CMOS RS-232 Drivers/Receivers / Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W T/R Product overview: ADM213AR-REEL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5 V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM213AR-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 5 V SOIC Interface Transceiver IC - 710-ADM213AR-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5 V SOIC Interface Transceiver IC
710-ADM213AR-REEL
Quad 5 V SOIC Interface Transceiver IC 710-ADM213AR-REEL
0.1 muF, 5 V Powered CMOS RS-232 Drivers/Receivers / Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W T/R Product overview: ADM213AR-REEL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5 V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM213AR-REEL can be used for catalog matching and distributor lookup.

0.1 muF, 5 V Powered CMOS RS-232 Drivers/Receivers / Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W T/R Product overview: ADM213AR-REEL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5 V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM213AR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-ADM213AR-REEL
Product Name Quad 5 V SOIC Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Quad 5V Interface Transceiver IC - 702-DS21Q554B+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
SOIC Interface Transceiver IC - 702-DS2175SN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details