The ADM211E is an RS-232 line driver/receiver IC designed for robust operation in harsh electrical environments, operating from a single 5 V supply. It features four drivers and five receivers, ±15 kV ESD protection per the human body model and IEC 1000-4-2, and complies with EN 55022 for low EMI emissions and IEC 1000-4-4 for EFT/burst immunity. Shutdown and enable control pins allow power reduction while maintaining two receivers active for peripheral monitoring. It requires four external 0.1 μF capacitors and supports data rates up to 230 kbps. The part is available in a 28-lead TSSOP (RU-28) package with dimensions consistent with the series. The ADM211EARZ variant, with Pb-free finish, shares all these characteristics.
IC TRANSCEIVER FULL 4/4 28SOIC Product overview: ADM211EARZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM211EARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM211EARZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Data Rate | 120 kbps |