The ADM211E is a five-receiver, four-transmitter RS-232 interface device that operates from a single 5 V supply and includes shutdown mode with 1 μW power consumption. It provides ±15 kV ESD protection per IEC 1000-4-2 and human body model, and complies with EN 55022 for emissions and IEC 1000-4-3 for radiated immunity. The device is available in a 28-lead SSOP package and supports data rates up to 230 kbps. Four external 0.1 μF capacitors are required for charge pump operation.
IC TRANSCEIVER FULL 4/4 28SSOP Product overview: ADM211EARSZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM211EARSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM211EARSZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Data Rate | 120 kbps |