The ADM208 is a 5 V powered CMOS RS-232 transceiver with four drivers and four receivers, featuring on-board dc-to-dc converters that generate ±9 V output swing from a single 5 V supply. It operates at up to 120 kB/s and requires four 0.1 μF external capacitors. The device is latch-up free, supports ±30 V receiver input levels, and dissipates 15 mW at no load. It is available in a 24-lead SSOP package with dimensions consistent with the RS-24 option, rated for operation from -40°C to +85°C.
IC TRANSCEIVER FULL 4/4 24SSOP Product overview: ADM208ARSZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM208ARSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM208ARSZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |